Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
IC DGTL POT 100KOHM 100TAP 8DIP Product overview: X9317TP-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317TP-2.7 can be used for catalog matching and distributor lookup.
IC DGTL POT 100KOHM 100TAP 8DIP
IC DGTL POT 100KOHM 100TAP 8DIP
Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9317TP-2.7-ND | 717-X9317TP-2.7 | X9317TP-2.7 | X9317TP-2.7 | X9317TP-2.7 |
| Product Name | Digital Potentiometers | 100KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "8-DIP | 8-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole | ThroughHole |
| Resistance Taper | Linear | ||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % |