Renesas Electronics Corporation -5V 10KOHM Digital Potentiometer X9314WMI-3

Description
Terminal Voltage +-5V, 32 Taps, Log Taper | IC DGTL POT 10KOHM 32TAP 8MSOP Product overview: X9314WMI-3 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, -5V, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9314WMI-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Terminal Voltage +-5V, 32 Taps, Log Taper | IC DGTL POT 10KOHM 32TAP 8MSOP Product overview: X9314WMI-3 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, -5V, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9314WMI-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-5V 10KOHM Digital Potentiometer - 717-X9314WMI-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 10KOHM Digital Potentiometer
717-X9314WMI-3
-5V 10KOHM Digital Potentiometer 717-X9314WMI-3
Terminal Voltage +-5V, 32 Taps, Log Taper | IC DGTL POT 10KOHM 32TAP 8MSOP Product overview: X9314WMI-3 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, -5V, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9314WMI-3 can be used for catalog matching and distributor lookup.

Terminal Voltage +-5V, 32 Taps, Log Taper | IC DGTL POT 10KOHM 32TAP 8MSOP Product overview: X9314WMI-3 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, -5V, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9314WMI-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9314WMI-3
1281230-X9314WMI-3
Data Acquisition - Data Acquisition - Digital Potentiometers - X9314WMI-3 1281230-X9314WMI-3
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281230-X9314WMI-3 Packaging: Tube Tolerance: ±20% Temperature Coefficient: ±600 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 10k Taper: Logarithmic Categories: Integrated Circuits Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: X9314 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Taps per POT: 32 Resistance - Wiper (Ohms): 40

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281230-X9314WMI-3
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: ±600 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 10k
Taper: Logarithmic
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: X9314
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Taps per POT: 32
Resistance - Wiper (Ohms): 40

Buy Now
Digital Potentiometers - X9314WMI-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9314WMI-3
Digital Potentiometers X9314WMI-3
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9314WMI-3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9314WMI-3
Data Acquisition - Digital Potentiometers X9314WMI-3
IC DGTL POT 10KOHM 32TAP 8MSOP

IC DGTL POT 10KOHM 32TAP 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 717-X9314WMI-3 1281230-X9314WMI-3 X9314WMI-3 X9314WMI-3
Product Name -5V 10KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9314WMI-3 Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Operating DC Voltage 3 to 5.5 volts 3 volts
Unlock Full Specs
to access all available technical data