Renesas Electronics Corporation Data Acquisition - Digital Potentiometers X9269UV24I-2.7

Description
IC DGT POT 50KOHM 256TAP 24TSSOP
Datasheet
Description
IC DGT POT 50KOHM 256TAP 24TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital Potentiometers - X9269UV24I-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9269UV24I-2.7
Data Acquisition - Digital Potentiometers X9269UV24I-2.7
IC DGT POT 50KOHM 256TAP 24TSSOP

IC DGT POT 50KOHM 256TAP 24TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9269UV24I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9269UV24I-2.7
Digital Potentiometers X9269UV24I-2.7
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 24-TSSOP

Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9269UV24I-2.7 X9269UV24I-2.7
Product Name Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details