Renesas Electronics Corporation Digital Potentiometers X93156WM8IZ-2.7T1

Description
Digital Potentiometer 12.5k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 12.5k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X93156WM8IZ-2.7T1TR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X93156WM8IZ-2.7T1TR-ND
Digital Potentiometers X93156WM8IZ-2.7T1TR-ND
Digital Potentiometer 12.5k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 12.5k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet
Singapore, Singapore
12.5KOHM Digital Potentiometer
717-X93156WM8IZ-2.7T1
12.5KOHM Digital Potentiometer 717-X93156WM8IZ-2.7T1
IC DGTL POT 12.5KOHM 32TAP 8MSOP Product overview: X93156WM8IZ-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 12.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X93156WM8IZ-2.7T 1 can be used for catalog matching and distributor lookup.

IC DGTL POT 12.5KOHM 32TAP 8MSOP Product overview: X93156WM8IZ-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 12.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X93156WM8IZ-2.7T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X93156WM8IZ-2.7T1
799477-X93156WM8IZ-2.7T1
Data Acquisition - Data Acquisition - Digital Potentiometers - X93156WM8IZ-2.7T1 799477-X93156WM8IZ-2.7T1
Manufacturer: Intersil Win Source Part Number: 799477-X93156WM8IZ-2 .7T1 Series: XDCP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Tolerance: ±25% Configuration: Potentiometer Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 12.5k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): ±35 ppm/°C Resistance - Wiper (Ohms) (Typ): 1100 (Maximum) Part Status: Obsolete(EOL) Family Name: X93156 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): CAT5114GZI-10TE7; CAT5114ZI-10TE13; CAT5114RI-10TE7; CAT5114ZI-10TE7; Introduction Date: June 22, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 799477-X93156WM8IZ-2.7T1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Tolerance: ±25%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 12.5k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): ±35 ppm/°C
Resistance - Wiper (Ohms) (Typ): 1100 (Maximum)
Part Status: Obsolete(EOL)
Family Name: X93156
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): CAT5114GZI-10TE7; CAT5114ZI-10TE13; CAT5114RI-10TE7; CAT5114ZI-10TE7;
Introduction Date: June 22, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X93156WM8IZ-2.7T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X93156WM8IZ-2.7T1
Data Acquisition - Digital Potentiometers X93156WM8IZ-2.7T1
IC DGTL POT 12.5KOHM 32TAP 8MSOP

IC DGTL POT 12.5KOHM 32TAP 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X93156WM8IZ-2.7T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X93156WM8IZ-2.7T1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X93156WM8IZ-2.7T1
IC DGTL POT 12.5KOHM 32TAP 8MSOP

IC DGTL POT 12.5KOHM 32TAP 8MSOP

Supplier's Site
Digital Potentiometers - X93156WM8IZ-2.7T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X93156WM8IZ-2.7T1
Digital Potentiometers X93156WM8IZ-2.7T1
Digital Potentiometer 12.5k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 12.5k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number X93156WM8IZ-2.7T1TR-ND 717-X93156WM8IZ-2.7T1 799477-X93156WM8IZ-2.7T1 X93156WM8IZ-2.7T1 X93156WM8IZ-2.7T1 X93156WM8IZ-2.7T1
Product Name Digital Potentiometers 12.5KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X93156WM8IZ-2.7T1 Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 12500 ohms 12500 ohms 12500 ohms 12500 ohms
Tolerance 25 +/- % 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1073841 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details