Renesas Electronics Corporation Digital Potentiometers X9313USI

Description
Digital Potentiometer, 1 Func, 50000ohm, Increment/decrement Control Interface, 32 Positions, CMOS, PDSO8
Request a Quote Datasheet
Description
Digital Potentiometer, 1 Func, 50000ohm, Increment/decrement Control Interface, 32 Positions, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - X9313USI - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 1 Func, 50000ohm, Increment/decrement Control Interface, 32 Positions, CMOS, PDSO8

Digital Potentiometer, 1 Func, 50000ohm, Increment/decrement Control Interface, 32 Positions, CMOS, PDSO8

Supplier's Site Datasheet
Digital Potentiometers - X9313USI-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9313USI-ND
Digital Potentiometers X9313USI-ND
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9313USI - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9313USI
Data Acquisition - Digital Potentiometers X9313USI
IC DGTL POT 50KOHM 32TAP 8SOIC

IC DGTL POT 50KOHM 32TAP 8SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9313USI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9313USI
Digital Potentiometers X9313USI
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet
Digital Potentiometers - X9313USI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9313USI
Digital Potentiometers X9313USI
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9313USI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9313USI
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9313USI
IC DGTL POT 50KOHM 32TAP 8SOIC

IC DGTL POT 50KOHM 32TAP 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Chip Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number X9313USI X9313USI-ND X9313USI X9313USI X9313USI
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC
Resistance Taper Linear
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers