Wet tantalum capacitors with silver case, hermetically sealed, in case code C, rated for 50 V DC at +85 °C with ±20 % capacitance tolerance, terminated with 100 % tin for RoHS compliance, and housed in a body measuring 0.188 inches in diameter and 0.453 inches in maximum length, with 0.0253 inch diameter solderable leads, and insulation film type as standard, packaged in plastic trays.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D336X0050C2E3 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |