Wet tantalum capacitors in hermetically-sealed silver case, compliant with MIL-PRF-39006/9/21, feature axial terminations and are available with ±10% capacitance tolerance. The 138D series operates from -55 °C to +85 °C (to +125 °C with voltage derating), with DC leakage current and life test performance defined in standard ratings. Case code T corresponds to a diameter of 0.375 in [9.53 mm] and a maximum length of 1.062 in [26.97 mm]. The part has a 25 V DC voltage rating and outer plastic film insulation. Packaging is in formed plastic trays; tape and reel are not available.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D357X9025T2 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |