Wet tantalum capacitors with silver case and hermetic sealing, available in axial lead configuration with outer plastic film insulation and 100% tin terminations (RoHS-compliant). The part is rated for an operating temperature range of -55 °C to +85 °C, with voltage derating allowing operation up to +125 °C. Capacitance tolerance is ±10 %, and the dc voltage rating is 60 V. The case code T corresponds to a diameter of 0.375 inches [9.53 mm] and a length of 1.062 inches [26.97 mm]. These capacitors comply with MIL-PRF-39006/9/21 and are suitable for applications requiring high reliablility under harsh environmental conditions.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D147X9060T2 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |