Wet tantalum capacitor with silver case, hermetically sealed, in case code C, rated for 35 VDC, with ±20% capacitance tolerance, operating temperature range of -55 °C to +85 °C (to +125 °C with voltage derating), and 100% tin terminations. Dimensions are 0.188 ± 0.016 inches in diameter and 0.453 + 0.031 / - 0.016 inches in length, with 0.0253 ± 0.002 inch diameter solderable leads. Complies with MIL-PRF-39006/9/21 performance requirements and has a 2000-hour life test at rated voltage and temperature.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D156X0035C2E3 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |