Wet tantalum capacitors with silver case and hermetic sealing, designed for surface mount and axial lead applications, are available in case codes C and T with capacitance values up to 175 μF and a DC voltage rating of 125 V. The part has a capacitance tolerance of ±10 %, operates from -55 °C to +85 °C (with derating to +125 °C), and meets military specification MIL-PRF-39006/9/21. Case dimensions are 0.188 ± 0.016 in [4.78 ± 0.41 mm] in diameter and 1.062 + 0.031 / - 0.023 in [26.97 + 0.79 / - 0.58 mm] in length, with 0.0253 ± 0.002 in [0.64 ± 0.05 mm] diameter tin-plated solderable leads. The termination is 100 % tin (RoHS-compliant) with a high-temperature film insulation. Packaging is in formed plastic trays; tape and reel are not available.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D175X9125C2 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |