Wet tantalum capacitors in a silver case, hermetically sealed, with axial leads and a plastic film insulation case code K, rated for 60 V DC, 140 μF capacitance with ±10 % tolerance, operating from -55 °C to +85 °C, and capable of extended operation to +125 °C with voltage derating. The component has a maximum length of 26.97 mm, diameter of 9.53 mm, and lead length of 57.15 ± 6.35 mm, with 100 % tin terminations. It meets the performance requirements of MIL-PRF-39006/9/21 and withstands a 2000 hour life test at rated voltage and +85 °C or +125 °C.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D147X9060K2 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |