Vishay Intertechnology, Inc. Tantulum Capacitors 138D227X9030F2E3

Description
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
Request a Quote
Description
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Wet tantalum capacitors with hermetic silver case, designed to meet MIL-PRF-39006/9/21, are available in axial lead configuration with a case code F, measuring 0.281 inches in diameter and 0.641 inches in maximum length. The part has a capacitance of 220 µF at 30 V DC, with a capacitance tolerance of ±10 % at 120 Hz and +25 °C, and employs a 100 % tin termination. Operating temperature range is -55 °C to +85 °C, with voltage derating allowed up to +125 °C. Life test requirements include 2000 hours at +85 °C at rated voltage, with controlled limits on leakage current, ESR, and capacitance drift.

Datasheet Summary
Powered by GS/AI

Wet tantalum capacitors with hermetic silver case, designed to meet MIL-PRF-39006/9/21, are available in axial lead configuration with a case code F, measuring 0.281 inches in diameter and 0.641 inches in maximum length. The part has a capacitance of 220 µF at 30 V DC, with a capacitance tolerance of ±10 % at 120 Hz and +25 °C, and employs a 100 % tin termination. Operating temperature range is -55 °C to +85 °C, with voltage derating allowed up to +125 °C. Life test requirements include 2000 hours at +85 °C at rated voltage, with controlled limits on leakage current, ESR, and capacitance drift.

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-138D227X9030F2E3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-138D227X9030F2E3
Tantulum Capacitors 3148-138D227X9030F2E3
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed

Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 3148-138D227X9030F2E3
Product Name Tantulum Capacitors
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814611 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers