Wet tantalum capacitors with hermetically sealed silver cases, designed to meet MIL-PRF-39006/9/21, are available in axial lead form with standard tin/lead or 100% tin (RoHS-compliant) terminations. The part 138D107X0025F2 is a 100 μF, 25 V DC unit with ±20% capacitance tolerance, case code F, and polyester-film insulation. It has a maximum ESR of 50 mΩ at 120 Hz and 25 °C, and a maximum DC leakage current of 4 μA at 25 °C. The operating temperature range is -55 °C to +85 °C (up to +125 °C with voltage derating). Dimensions are 0.312 in. ± 0.016 in. in diameter and 0.785 in. ± 0.031 in. in length, with 0.0253 in. ± 0.002 in. diameter tin-plated leads. The unit weighs 0.18 oz. (5.1 g). Packaging is in formed plastic trays; tape and reel is not available.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D107X0025F2 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |