Wet tantalum capacitors in hermetically-sealed silver case, designed to meet MIL-PRF-39006/9/21 requirements, with axial terminations and a case code K. Dimensions are 0.375 inches ± 0.016 in diameter and 1.062 inches ± 0.023 inches in length, with 0.406 inch lead diameter and 2.250 inch lead length. Rated for 60 V DC, with ±10% capacitance tolerance, operating temperature range from -55 °C to +85 °C (up to +125 °C with voltage derating), and RoHS-compliant 100% tin termination. The 2000-hour life test at rated voltage requires DCL ≤125% of initial, ESR ≤200% of initial, and capacitance change within ±10%.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D147X9060K2E3 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |