Wet tantalum capacitors with hermetic silver case packaging, compliant with MIL-PRF-39006/9/21, rated for operating temperatures from -55 °C to +85 °C (up to +125 °C with voltage derating), and offering ±20 % capacitance tolerance at 120 Hz and +25 °C. The part is in case code F, with dimensions of 0.281 ± 0.016 inches in diameter and 0.641 + 0.031 / - 0.016 inches in length, and features a 100 % tin termination (RoHS-compliant) with outer plastic film insulation. The DC voltage rating is 100 V, with a capacitance of 22 μF, and the capacitor supports a 2000-hour life test at rated voltage and elevated temperature with defined limits on leakage current, ESR, and capacitance change.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D226X9100F2E3 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |