Wet tantalum capacitor with silver case, hermetically sealed, in case code F, rated at 75 V, with a capacitance of 47 μF and a tolerance of ±20 %. The dimensions are 0.312 in diameter and 0.785 in length, with 0.0253 in diameter tin-plated solderable leads. Operating temperature range is -55 °C to +85 °C, with voltage derating to 125 °C. The part complies with MIL-PRF-39006/9/21 and features a 100 % tin termination as indicated by the E3 code. Standard packaging is formed plastic trays; tape and reel is not available.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D476X0075F2E3 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |