Wet tantalum capacitors with silver case, hermetically sealed, in case code F, rated for 100 V DC, with ±10 % capacitance tolerance, 100 % tin terminations, and RoHS-compliant film insulation. Operating temperature range is -55 °C to +85 °C (to +125 °C with voltage derating). Dimensions are 0.312 in diameter and 0.785 in length (7.92 mm × 19.94 mm). Designed to meet MIL-PRF-39006/9/21 performance requirements.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D336X9100F2E3 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |