Wet tantalum capacitors with silver case, hermetically sealed, in case code C with 47 μF capacitance, ±10 % tolerance, and 10 V DC voltage rating, featuring 100 % tin terminations and external plastic film insulation. Dimensions are 0.188 ± 0.016 in [4.78 ± 0.41 mm] diameter and 0.453 + 0.031 / - 0.016 in [11.51 + 0.79 / - 0.41 mm] length. Operating temperature range is -55 °C to +85 °C, with derating to +125 °C. Complies with MIL-PRF-39006/9/21 specifications.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D476X9010C2E3 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |