Wet tantalum capacitors with silver case and hermetic sealing, available in axial case styles C, F, T, and K, with operating temperatures from -55 °C to +85 °C (up to +125 °C with voltage derating), capacitance tolerance of ±20 % standard, and DC leakage current limits defined in standard ratings tables. The part is rated for 25 V DC, has a capacitance of 50 µF, and uses an outer plastic film insulation (code 2) with 100 % tin terminations. Dimensions are 0.281 in ± 0.016 in diameter and 0.641 in ± 0.031 in length. This part meets the performance requirements of MIL-PRF-39006/9/21.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D506X9025F2 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |