Knowles Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| The Need For High Q Capacitors As operational frequency requirements increase, electronic systems downsize and power usage becomes more critical, the most important parameters are Q (Quality Factor) and ESR... | |
| A range of High Voltage leaded capacitors available in ten DSCC approved specifications. The below referenced DSCC (Defense Supply Center Columbus) drawing numbers cover the C0G/NP0 and X7R dielectrics with... | |
| A range of Radial Leaded capacitors available in sizes 1515 to 7565 designed to operate from -55ºC to 200ºC in C0G/NP0 and Class II dielectrics with voltage ratings of 25V... | |
| A range of Radial Leaded capacitors available in sizes 1515 to 7565 designed to operate from -55ºC to 200ºC in C0G/NP0 and Class II dielectrics. Voltage ratings of 25V to... | |
| A range of stable X7R ceramic capacitors with tin over copper over FlexiCap™ flexible polymer plating finish. In conjunction with PdAg electrodes, this offers a range of MLCC’s with µr... | |
| A range of switch mode leaded capacitor assemblies in three approved DSCC 87106 case codes sizes. The below referenced DSCC (Defense Supply Center Columbus) dash numbers show our approved range. | |
| A range of ultra stable Hi Q , low ESR porcelain capacitors with high self-resonance combined with established reliability. Description • High Q Porcelain Capacitors • SMD Compatibility • Ultra... | |
| A range of ultra-low loss High Q ceramic capacitors with C0G/NP0 and P90 characteristics suitable for high power applications where minimal power loss and very low self-heating is demanded. Common... | |
| A range of ultra-low loss High Q ceramic capacitors with C0G/NP0 characteristics suitable for high power applications where minimal power loss and very low self heating is demanded. Capacitance values... | |
| A range of ultra-low loss High Q ceramic capacitors with C0G/NP0 characteristics suitable for high power applications where minimal power loss and very low self-heating is demanded. Common applications include... | |
| A range of ultra-stable Hi Q, low ESR porcelain capacitors with high self-resonance combined with established reliability. Description • High Q Porcelain Capacitors • SMD Compatibility • Positive TC “P90” | |
| A range of X7R MLC capacitors with a guaranteed nonmagnetic / relative permeability of 1.000 and having a customized design to achieve a lower ESR and improved Q factor than... | |
| High Voltage Leaded Capacitors are available in C0G and X7R characteristics. Conformal coating and lead mounting provide a rugged configuration for optimum performance, with high capacitance efficency per KV rating. | |
| Knowles Precision Devices produces a wide range of dipped radial leaded capacitors. These are available in rated voltages of 50V up to 6kV. Although our catalog range extends to 6kV,... | |
| Knowles Precision Devices’ leaded standoff components are high-reliability parts capable of 3,000 thermal cycles with no degradation of interconnects when mounted on an FR4 board. Compared to a surface-mounted chip,... | |
| Our complete testing facility is available for any additional military testing requirements. Options available include thru-hole and surface mount lead styles, to make them suitable for mounting on ceramic substrates... | |
| Radial Leaded Capacitors available in C0G/NP0 and X7R characteristics with special testing for long term reliability. The conformal coating and lead mounting style provide a rugged configuration for optimum performance. | |
| Ribbon Leads MLCCs with Leads | |
| RoHS compliant interconnects, small case size, Radial Leaded capacitors available in C0G/NP0, X7R and X8R dielectrics. The conformal coating and lead mounting style provide a rugged configuration for optimum performance. | |
| The “Q” and “U” ranges offer a very stable High Q material system that provides excellent, low loss performance in high frequency systems. Optimized for the lowest possible ESR, this... | |
| The Ultra-Low ESR "H" range offers a very stable X8G High Q material system that provides excellent low loss performance. Optimized for lowest possible ESR, the electrode system provides low... | |
| X7R capacitors with a defined capacitance variation under applied dc voltage, across the full operating temperature range. Whilst the capacitance of C0G/NP0 chips does not vary with applied voltage, standard... |
| << Prev | Next >> |