Knowles H Range High Q High-Q - H-Range

Description
The Ultra-Low ESR "H" range offers a very stable X8G High Q material system that provides excellent low loss performance. Optimized for lowest possible ESR, the electrode system provides low metal losses resulting in flatter performance curves and reduced losses at higher frequencies. An extended operating temperature range of -55ºC to +150ºC accommodates modern high density micro electronics requirements. This range of high frequency capacitors is suitable for many applications where economical, high performance is required. Operating Temperature -55°C to +150°C (EIA X8G) 175°C option available Temperature Coefficient (Typical) 0 ± 30 ppm/°C (EIA X8G) Insulation Resistance Time constant (Ri xCr) 100GΩ or 1000s (whichever is the least) Q Factor >2000 @ 1MHz Knowles Resources Page Knowles Modelithics Page
Request a Quote Datasheet
Description
The Ultra-Low ESR "H" range offers a very stable X8G High Q material system that provides excellent low loss performance. Optimized for lowest possible ESR, the electrode system provides low metal losses resulting in flatter performance curves and reduced losses at higher frequencies. An extended operating temperature range of -55ºC to +150ºC accommodates modern high density micro electronics requirements. This range of high frequency capacitors is suitable for many applications where economical, high performance is required. Operating Temperature -55°C to +150°C (EIA X8G) 175°C option available Temperature Coefficient (Typical) 0 ± 30 ppm/°C (EIA X8G) Insulation Resistance Time constant (Ri xCr) 100GΩ or 1000s (whichever is the least) Q Factor >2000 @ 1MHz Knowles Resources Page Knowles Modelithics Page
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
H Range High Q -  - Knowles
Cazenovia, NY, United States
H Range High Q
H Range High Q
The Ultra-Low ESR "H" range offers a very stable X8G High Q material system that provides excellent low loss performance. Optimized for lowest possible ESR, the electrode system provides low metal losses resulting in flatter performance curves and reduced losses at higher frequencies. An extended operating temperature range of -55ºC to +150ºC accommodates modern high density micro electronics requirements. This range of high frequency capacitors is suitable for many applications where economical, high performance is required. Operating Temperature -55°C to +150°C (EIA X8G) 175°C option available Temperature Coefficient (Typical) 0 ± 30 ppm/°C (EIA X8G) Insulation Resistance Time constant (Ri xCr) 100GΩ or 1000s (whichever is the least) Q Factor >2000 @ 1MHz Knowles Resources Page Knowles Modelithics Page

The Ultra-Low ESR "H" range offers a very stable X8G High Q material system that provides excellent low loss performance.
Optimized for lowest possible ESR, the electrode system provides low metal losses resulting in flatter performance curves and reduced losses at higher frequencies.
An extended operating temperature range of -55ºC to +150ºC accommodates modern high density micro electronics requirements.
This range of high frequency capacitors is suitable for many applications where economical, high performance is required.
Operating Temperature
-55°C to +150°C (EIA X8G)
175°C option available
Temperature Coefficient (Typical)
0 ± 30 ppm/°C (EIA X8G)
Insulation Resistance
Time constant (Ri xCr) 100GΩ or 1000s (whichever is the least)
Q Factor
>2000 @ 1MHz
Knowles Resources Page
Knowles Modelithics Page

Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category Capacitors
Product Name H Range High Q
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details