Knowles Precision Devices Ceramic Capacitors - LS1812N102K302NTM LS1812N102K302NTM

Description
Manufacturer: Knowles Novacap Win Source Part Number: 780092-LS1812N102K30 2NTM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: Safety Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Ratings: X2, Y3 Family Name: LS Categories: Capacitors Dimension: 0.180" L x 0.125" W (4.57mm x 3.18mm) Voltage Rating DC: 3000V (3kV) Thickness (Maximum): 0.065" (1.65mm) ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Knowles Novacap Win Source Part Number: 780092-LS1812N102K30 2NTM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: Safety Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Ratings: X2, Y3 Family Name: LS Categories: Capacitors Dimension: 0.180" L x 0.125" W (4.57mm x 3.18mm) Voltage Rating DC: 3000V (3kV) Thickness (Maximum): 0.065" (1.65mm) ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LS1812N102K302NTM - 780092-LS1812N102K302NTM - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - LS1812N102K302NTM
780092-LS1812N102K302NTM
Ceramic Capacitors - LS1812N102K302NTM 780092-LS1812N102K302NTM
Manufacturer: Knowles Novacap Win Source Part Number: 780092-LS1812N102K30 2NTM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: Safety Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Ratings: X2, Y3 Family Name: LS Categories: Capacitors Dimension: 0.180" L x 0.125" W (4.57mm x 3.18mm) Voltage Rating DC: 3000V (3kV) Thickness (Maximum): 0.065" (1.65mm) ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Knowles Novacap
Win Source Part Number: 780092-LS1812N102K302NTM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Applications: Safety
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Ratings: X2, Y3
Family Name: LS
Categories: Capacitors
Dimension: 0.180" L x 0.125" W (4.57mm x 3.18mm)
Voltage Rating DC: 3000V (3kV)
Thickness (Maximum): 0.065" (1.65mm)
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Ceramic Capacitors - 1763-1085-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1085-6-ND
Ceramic Capacitors 1763-1085-6-ND
1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1085-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1085-1-ND
Ceramic Capacitors 1763-1085-1-ND
1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1085-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1085-2-ND
Ceramic Capacitors 1763-1085-2-ND
1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - LS1812N102K302NTM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LS1812N102K302NTM
Ceramic Capacitors LS1812N102K302NTM
CAP CER 1000PF 250V C0G 1812

CAP CER 1000PF 250V C0G 1812

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 780092-LS1812N102K302NTM 1763-1085-6-ND 1763-1085-1-ND LS1812N102K302NTM
Product Name Ceramic Capacitors - LS1812N102K302NTM Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details