Knowles Ceramic Capacitors MD0402B472K100YHT-EM

Description
CAP CER 4700PF 10V X7R 0402
Request a Quote Datasheet
Description
CAP CER 4700PF 10V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-MD0402B472K100YHT-EMCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 10V X7R 0402

CAP CER 4700PF 10V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 1763-MD0402B472K100YHT-EMTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 10V X7R 0402

CAP CER 4700PF 10V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 1763-MD0402B472K100YHT-EMDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 10V X7R 0402

CAP CER 4700PF 10V X7R 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-MD0402B472K100YHT-EMCT-ND 1763-MD0402B472K100YHT-EMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 338-2574-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers