10pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Manufacturer: Knowles Novacap
Win Source Part Number: 923976-LS1808N100K30
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Package: Reel - TR
Package: 1808 (4520 Metric)
Mounting: Surface Mount, MLCC
Family Name: LS1808N
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8532.24.0020
CAP CER 10PF 250VAC C0G/NP0 1808 Product overview: LS1808N100K302NTM from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LS1808N100K302NTM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | LS1808N100K302NTM-ND | 923976-LS1808N100K302NTM | 60-LS1808N100K302NTM |
| Product Name | Ceramic Capacitors | Ceramic Capacitors - LS1808N100K302NTM | 10PF Capacitor |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | ||
| WVDC | 250 volts |