Knowles Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 50 100 150 180 190 200 210 220 230 236 237 238 239 240 241 242 243 244
Product Name Notes
High Voltage Encapsulated Assemblies Series-parallel assemblies encapsulated for harsh environments. Specialty Feed Thru Capacitors Feed Thru/High Current units for pacemaker/defibrilla tor applications. These units provide signal conduits through openings while...
A range of ultra-low loss high Q ceramic capacitors with C0G/NP0 characteristics suitable for high power applications where minimal power loss and very low self-heating is demanded. Supplied as standard...
Achieving high capacitance means going big. But how do you do that while still maximizing board space? We can custom build large capacitor assemblies that utilize the vertical space above...
Cap-Rack Capacitor Assemblies The Cap-Rack (US Patent 6,058,004) is an assembly of individual chip capacitors, bonded with high temperature epoxy. A Cap-Rack can be made up of a pair, to...
Our complete testing facility is available for any additional military testing requirements. Options available include thru-hole and surface mount lead styles, to make them suitable for mounting on ceramic substrates...
The ‘Cap-Rack’ (US Patent 6,058,004) is an assembly of individual chip capacitors, bonded with high temperature epoxy. A ‘Cap-Rack’ can be made up of a pair, to as many as...
Ideal for input/output filtering in SMPS (Switched Mode Power Supply) applications Increased Capacitance to Volume Ratio enables capacitances of up to 200µF while reducing board space Low ESR to handle...

<< Prev Next >>