Knowles 6pF 125V Capacitor JZ060

Description
Cap Trimmer Ceramic 2/6pF 125V 0±300 ppm/°C 0% to 50% Top Adj 85°C T/R Product overview: JZ060 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6pF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6pF, 125V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-JZ060 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Trimmer Ceramic 2/6pF 125V 0±300 ppm/°C 0% to 50% Top Adj 85°C T/R Product overview: JZ060 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6pF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6pF, 125V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-JZ060 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6pF 125V Capacitor - 65-JZ060 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6pF 125V Capacitor
65-JZ060
6pF 125V Capacitor 65-JZ060
Cap Trimmer Ceramic 2/6pF 125V 0±300 ppm/°C 0% to 50% Top Adj 85°C T/R Product overview: JZ060 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6pF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6pF, 125V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-JZ060 can be used for catalog matching and distributor lookup.

Cap Trimmer Ceramic 2/6pF 125V 0±300 ppm/°C 0% to 50% Top Adj 85°C T/R Product overview: JZ060 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6pF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6pF, 125V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-JZ060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - 1674-1001-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1001-6-ND
Trimmers, Variable Capacitors 1674-1001-6-ND
2 ~ 6pF Trimmer Capacitor 125V Top Surface Mount

2 ~ 6pF Trimmer Capacitor 125V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-1001-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1001-1-ND
Trimmers, Variable Capacitors 1674-1001-1-ND
2 ~ 6pF Trimmer Capacitor 125V Top Surface Mount

2 ~ 6pF Trimmer Capacitor 125V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-1001-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1001-2-ND
Trimmers, Variable Capacitors 1674-1001-2-ND
2 ~ 6pF Trimmer Capacitor 125V Top Surface Mount

2 ~ 6pF Trimmer Capacitor 125V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - JZ060 - 777718-JZ060 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - JZ060
777718-JZ060
Trimmers, Variable Capacitors - JZ060 777718-JZ060
Manufacturer: Knowles Voltronics Win Source Part Number: 777718-JZ060 Series: JZ Packaging: Reel package Features: General Mounting: SMD Adjustment Type: Top Adjustment Family Name: JZ Capacitance Range: 2 ~ 6pF Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Height - Seated (Maximum): 0.057" (1.45mm) Voltage Rating DC: 110V Alternative Parts (Cross-Reference): TZC3Z060A110R00; TZC3Z060A110; TZB4Z060AB10R00; TZB4Z060BB10; TZB4Z060AB10B00; TZB4Z060BA10R01; Introduction Date: February 25, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Knowles Voltronics
Win Source Part Number: 777718-JZ060
Series: JZ
Packaging: Reel package
Features: General
Mounting: SMD
Adjustment Type: Top Adjustment
Family Name: JZ
Capacitance Range: 2 ~ 6pF
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum): 0.057" (1.45mm)
Voltage Rating DC: 110V
Alternative Parts (Cross-Reference): TZC3Z060A110R00; TZC3Z060A110; TZB4Z060AB10R00; TZB4Z060BB10; TZB4Z060AB10B00; TZB4Z060BA10R01;
Introduction Date: February 25, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Trimmers, Variable Capacitors - JZ060 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
JZ060
Trimmers, Variable Capacitors JZ060
CAP TRIMMER 2-6PF 125V SMD

CAP TRIMMER 2-6PF 125V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 65-JZ060 1674-1001-6-ND 1674-1001-1-ND 777718-JZ060 JZ060
Product Name 6pF 125V Capacitor Trimmers, Variable Capacitors Trimmers, Variable Capacitors Trimmers, Variable Capacitors - JZ060 Trimmers, Variable Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 0 (+/- %)
WVDC 125 volts 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details