Knowles Precision Devices Ceramic Capacitors ES2211N101K502NTM

Description
100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet
Description
100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1201-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1201-6-ND
Ceramic Capacitors 1763-1201-6-ND
100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1201-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1201-1-ND
Ceramic Capacitors 1763-1201-1-ND
100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1201-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1201-2-ND
Ceramic Capacitors 1763-1201-2-ND
100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-1201-6-ND 1763-1201-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C0805C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details