Knowles Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| A range of chip capacitors, available in sizes 0805 to 7565, designed to operate from -55°C to 150°C, (Class II Dielectric) and from -55°C to 160°C, (Class II Dielectrics). Voltage... | |
| For power electronics used in high-temperature environments such as electric vehicles or industrial applications, you can’t afford to protect your capacitors with cooling systems that can add weight and increase... | |
| Ideal SMT Capacitor. Milli-Cap® is designed to deliver reliable, ultra-low loss operation across a variety of applications including test equipment, fiber optic modules and broadband microwave/millimeter systems. Explore options that... | |
| Knowles Precision Devices offers a High Q, Ultra-low ESR, X8G dielectric, tested and approved to automotive specification AEC-Q200. | |
| Knowles Precision Devices’ leaded standoff components are high-reliability parts capable of 3,000 thermal cycles with no degradation of interconnects when mounted on an FR4 board. Compared to a surface-mounted chip,... | |
| Open Mode capacitors have been designed specifically for use in applications where mechanical cracking is a severe problem and short circuits due to cracking are unacceptable. Open Mode capacitors use... | |
| Open Mode capacitors have been designed specifically for use in applications where mechanical cracking is a severe problem and short circuits due to cracking are unacceptable. Open Mode capacitors use... | |
| Our latest enhanced range of AEC-Q200 qualified Safety Certified capacitors complies with international UL / cUL and IEC/EN specifications to offer designers the option of using a surface mount ceramic... | |
| Our legacy range of AEC-Q200 Safety Certified capacitors complies with international UL and TÜV specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace... | |
| Resonance free DC Blocks with low insertion loss. Benefits Resonance free DC Blocking/Decoupling Less than 0.25 dB loss @ 4 GHz (typical) Surface Mountable | |
| Resonance free DC Blocks with ultra low insertion loss. | |
| Safety Certified capacitors comply with international UL and TÜV specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace leaded film types. Offering the... | |
| Tandem Capacitors have been designed as a fail safe range using a series section internal design, for use in any application where short circuits would be unacceptable. When combined with... | |
| The AEC-Q200 Ultra-Low ESR X8G range offers a very stable X8R High Q material system that provides excellent low loss performance. The range is tested and approved to automotive specification... | |
| The Knowles Syfer Brand E01 and E07 ranges of feedthrough MLCC chip ‘C’ filters are 3 terminal chip devices designed to offer reduced inductance compared to conventional MLCCs when used... | |
| The Knowles Syfer Brand X2Y E03 Integrated Passive Component is a 3 terminal EMI chip device. When used in balanced line applications, the revolutionary design provides simultaneous line-toline and line-to-ground... | |
| The Knowles Syfer Brand X2Y Integrated Passive Component is a 3 terminal EMI chip device. When used in balanced line applications, the revolutionary design provides simultaneous line-to-line and line-to-ground filtering,... | |
| The StackiCap™ range offers a significant reduction in ‘PCB real estate’ for an equivalent capacitance value when board space is at a premium. For example, a standard 150nF chip in... | |
| The X8R dielectric will operate from -55°C to +150°C, with a maximum capacitance change ±15% (without applied voltage). The devices are available in sizes 0805 to 2225, with voltage ranges... | |
| Ultra Broadband DC Blocking. Opti-Cap® is designed to deliver reliable, ultra-low loss operation across a variety of applications including test equipment, fiber optic modules and broadband microwave/millimeter systems. Explore options... | |
| We offer a range of high quality automotive grade components. With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications... | |
| We offer a range of high quality automotive grade components. With AEC-Q200 approved ranges up to a voltage rating of 1kV, we provide for the requirements of a modern automotive... | |
| With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications including EV and HEV. Ranges include : 1. Standard MLCCs... |
| << Prev | Next >> |