Knowles Trimmers, Variable Capacitors JZ060HV

Description
2 ~ 6pF Trimmer Capacitor 350V Top Surface Mount
Request a Quote Datasheet
Description
2 ~ 6pF Trimmer Capacitor 350V Top Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 1674-1009-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1009-1-ND
Trimmers, Variable Capacitors 1674-1009-1-ND
2 ~ 6pF Trimmer Capacitor 350V Top Surface Mount

2 ~ 6pF Trimmer Capacitor 350V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-1009-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1009-6-ND
Trimmers, Variable Capacitors 1674-1009-6-ND
2 ~ 6pF Trimmer Capacitor 350V Top Surface Mount

2 ~ 6pF Trimmer Capacitor 350V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-1009-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1009-2-ND
Trimmers, Variable Capacitors 1674-1009-2-ND
2 ~ 6pF Trimmer Capacitor 350V Top Surface Mount

2 ~ 6pF Trimmer Capacitor 350V Top Surface Mount

Buy Now Datasheet
Capacitors Trimmers, Variable Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Trimmers, Variable Capacitors
Capacitors Trimmers, Variable Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Knowles Voltronics Category: Capacitors Trimmers, Variable Capacitors Series: JZ_HV Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance Range: 2 ~ 6pF Adjustment Type: Top Voltage - Rated: 350 V Dielectric Material: Ceramic

Alternative Parts (Cross-Reference): Cross
Manufacturer: Knowles Voltronics
Category: Capacitors Trimmers, Variable Capacitors
Series: JZ_HV
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance Range: 2 ~ 6pF
Adjustment Type: Top
Voltage - Rated: 350 V
Dielectric Material: Ceramic

Buy Now Datasheet
Trimmers, Variable Capacitors - JZ060HV - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
JZ060HV
Trimmers, Variable Capacitors JZ060HV
CAP TRIMMER 2-6PF 350V SMD

CAP TRIMMER 2-6PF 350V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1674-1009-1-ND 1674-1009-6-ND JZ060HV
Product Name Trimmers, Variable Capacitors Trimmers, Variable Capacitors Capacitors Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Capacitance Type Variable Variable Variable
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M250J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details