150pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
150pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
CAP CER 150PF 250VAC C0G 1808
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1763-1070-2-ND | LS1808N151K302NTM |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 250 volts |