A range of ultra stable Hi Q , low ESR porcelain capacitors with high self-resonance combined with established reliability.
Description
• High Q Porcelain Capacitors • SMD Compatibility
• Ultra Temperature Stable • Low ESR, High Q
• Capacitance range 0.1 - 5100 pF
• Operating Range -55° to +125°C
• High Voltage • High Self-resonance
• Low Noise
• Established Reliability
| Knowles | |
|---|---|
| Product Category | Capacitors |
| Product Name | Porcelain (CF) High Q |
| Configuration / Form Factor | Leaded Capacitor |