CAP TRIMMER 8-50PF 350V SMD
CAP TRIMMER 8-50PF 350V SMD
CAP TRIMMER 8-50PF 350V SMD
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1674-JR500HVCT-ND | 1674-JR500HVDKR-ND |
| Product Name | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Capacitance Type | Variable | Variable |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |