Knowles Capacitors - Trimmers, Variable Capacitors JR200

Description
Manufacturer: Knowles Voltronics Win Source Part Number: 1329122-JR200 Category: Capacitors>Trimmers, Variable Capacitors Packaging: Reel - TR Features: General Purpose Size / Dimension: 0.138" L x 0.122" W (3.50mm x 3.10mm) Height - Seated (Max): 0.045" (1.15mm) Standard Package: 1,000 Mounting: Surface Mount Voltage - Rated: 125 V Q @ Freq: 1500 @ 1MHz Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 4.5 ~ 20pF Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8532.30.0010 Other Part Number: 1674-1019-1,1674-101 9-2,1674-1019-6 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Knowles Voltronics Win Source Part Number: 1329122-JR200 Category: Capacitors>Trimmers, Variable Capacitors Packaging: Reel - TR Features: General Purpose Size / Dimension: 0.138" L x 0.122" W (3.50mm x 3.10mm) Height - Seated (Max): 0.045" (1.15mm) Standard Package: 1,000 Mounting: Surface Mount Voltage - Rated: 125 V Q @ Freq: 1500 @ 1MHz Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 4.5 ~ 20pF Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8532.30.0010 Other Part Number: 1674-1019-1,1674-101 9-2,1674-1019-6 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Trimmers, Variable Capacitors - 1329122-JR200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Trimmers, Variable Capacitors
1329122-JR200
Capacitors - Trimmers, Variable Capacitors 1329122-JR200
Manufacturer: Knowles Voltronics Win Source Part Number: 1329122-JR200 Category: Capacitors>Trimmers, Variable Capacitors Packaging: Reel - TR Features: General Purpose Size / Dimension: 0.138" L x 0.122" W (3.50mm x 3.10mm) Height - Seated (Max): 0.045" (1.15mm) Standard Package: 1,000 Mounting: Surface Mount Voltage - Rated: 125 V Q @ Freq: 1500 @ 1MHz Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 4.5 ~ 20pF Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8532.30.0010 Other Part Number: 1674-1019-1,1674-101 9-2,1674-1019-6 RoHS Status: RoHS Compliant

Manufacturer: Knowles Voltronics
Win Source Part Number: 1329122-JR200
Category: Capacitors>Trimmers, Variable Capacitors
Packaging: Reel - TR
Features: General Purpose
Size / Dimension: 0.138" L x 0.122" W (3.50mm x 3.10mm)
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 1,000
Mounting: Surface Mount
Voltage - Rated: 125 V
Q @ Freq: 1500 @ 1MHz
Dielectric Material: Ceramic
Adjustment Type: Top
Capacitance Range: 4.5 ~ 20pF
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8532.30.0010
Other Part Number: 1674-1019-1,1674-1019-2,1674-1019-6
RoHS Status: RoHS Compliant

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-1019-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1019-1-ND
Trimmers, Variable Capacitors 1674-1019-1-ND
4.5 ~ 20pF Trimmer Capacitor 125V Top Surface Mount

4.5 ~ 20pF Trimmer Capacitor 125V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-1019-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1019-6-ND
Trimmers, Variable Capacitors 1674-1019-6-ND
4.5 ~ 20pF Trimmer Capacitor 125V Top Surface Mount

4.5 ~ 20pF Trimmer Capacitor 125V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-1019-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1019-2-ND
Trimmers, Variable Capacitors 1674-1019-2-ND
4.5 ~ 20pF Trimmer Capacitor 125V Top Surface Mount

4.5 ~ 20pF Trimmer Capacitor 125V Top Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD 20PF 125V Capacitor
65-JR200
SMD 20PF 125V Capacitor 65-JR200
CAP TRIMMER 4.5-20PF 125V SMD Product overview: JR200 from Knowles Voltronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20PF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20PF, 125V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-JR200 can be used for catalog matching and distributor lookup.

CAP TRIMMER 4.5-20PF 125V SMD Product overview: JR200 from Knowles Voltronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20PF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20PF, 125V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-JR200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - JR200 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
JR200
Trimmers, Variable Capacitors JR200
CAP TRIMMER 4.5-20PF 125V SMD

CAP TRIMMER 4.5-20PF 125V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329122-JR200 1674-1019-1-ND 1674-1019-6-ND 65-JR200 JR200
Product Name Capacitors - Trimmers, Variable Capacitors Trimmers, Variable Capacitors Trimmers, Variable Capacitors SMD 20PF 125V Capacitor Trimmers, Variable Capacitors
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 4.50E-6 to 2.00E-5 microF 4.50E-6 to 2.00E-5 microF 4.50E-6 to 2.00E-5 microF 4.50E-6 to 2.00E-5 microF
WVDC 125 volts 125 volts
WVAC 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers