Knowles Radial Leaded MLCCs with Leads Leaded-MLC-s - Radial-Leaded

Description
High Voltage Leaded Capacitors are available in C0G and X7R characteristics. Conformal coating and lead mounting provide a rugged configuration for optimum performance, with high capacitance efficency per KV rating. Units are designed for commercial/industria l use to 10 KV, with application in power supply and voltage multiplier circuits. Minimum voltage is 500 Vdc. Higher voltage ratings are available, as well as high reliability versions, with restricted capacitance ranges.
Request a Quote Datasheet
Description
High Voltage Leaded Capacitors are available in C0G and X7R characteristics. Conformal coating and lead mounting provide a rugged configuration for optimum performance, with high capacitance efficency per KV rating. Units are designed for commercial/industria l use to 10 KV, with application in power supply and voltage multiplier circuits. Minimum voltage is 500 Vdc. Higher voltage ratings are available, as well as high reliability versions, with restricted capacitance ranges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Leaded MLCCs with Leads -  - Knowles
Cazenovia, NY, United States
Radial Leaded MLCCs with Leads
Radial Leaded MLCCs with Leads
High Voltage Leaded Capacitors are available in C0G and X7R characteristics. Conformal coating and lead mounting provide a rugged configuration for optimum performance, with high capacitance efficency per KV rating. Units are designed for commercial/industria l use to 10 KV, with application in power supply and voltage multiplier circuits. Minimum voltage is 500 Vdc. Higher voltage ratings are available, as well as high reliability versions, with restricted capacitance ranges.

High Voltage Leaded Capacitors are available in C0G and X7R characteristics. Conformal coating and lead mounting provide a rugged configuration for optimum performance, with high capacitance efficency per KV rating. Units are designed for commercial/industrial use to 10 KV, with application in power supply and voltage multiplier circuits. Minimum voltage is 500 Vdc. Higher voltage ratings are available, as well as high reliability versions, with restricted capacitance ranges.

Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category Capacitors
Product Name Radial Leaded MLCCs with Leads
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details