Knowles Trimmers, Variable Capacitors JR150HV

Description
CAP TRIMMER 3-15PF 350V SMD
Request a Quote Datasheet
Description
CAP TRIMMER 3-15PF 350V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 1674-JR150HVDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-JR150HVDKR-ND
Trimmers, Variable Capacitors 1674-JR150HVDKR-ND
CAP TRIMMER 3-15PF 350V SMD

CAP TRIMMER 3-15PF 350V SMD

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-JR150HVTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-JR150HVTR-ND
Trimmers, Variable Capacitors 1674-JR150HVTR-ND
CAP TRIMMER 3-15PF 350V SMD

CAP TRIMMER 3-15PF 350V SMD

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-JR150HVCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-JR150HVCT-ND
Trimmers, Variable Capacitors 1674-JR150HVCT-ND
CAP TRIMMER 3-15PF 350V SMD

CAP TRIMMER 3-15PF 350V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1674-JR150HVDKR-ND 1674-JR150HVTR-ND
Product Name Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Capacitance Type Variable Variable
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 227AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers