Knowles Ceramic Capacitors LS1808N221J302NTM

Description
220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1228-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1228-1-ND
Ceramic Capacitors 1763-1228-1-ND
220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1228-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1228-2-ND
Ceramic Capacitors 1763-1228-2-ND
220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LS1808N221J302NTM - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LS1808N221J302NTM
Capacitors - Ceramic Capacitors LS1808N221J302NTM
CAP CER 220PF 250VAC C0G 1808

CAP CER 220PF 250VAC C0G 1808

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1763-1228-1-ND LS1808N221J302NTM
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers