Knowles Trimmers, Variable Capacitors JZ030

Description
1.5 ~ 3pF Trimmer Capacitor 125V Top Surface Mount
Request a Quote Datasheet
Description
1.5 ~ 3pF Trimmer Capacitor 125V Top Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 1674-1000-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1000-2-ND
Trimmers, Variable Capacitors 1674-1000-2-ND
1.5 ~ 3pF Trimmer Capacitor 125V Top Surface Mount

1.5 ~ 3pF Trimmer Capacitor 125V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-1000-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1000-6-ND
Trimmers, Variable Capacitors 1674-1000-6-ND
1.5 ~ 3pF Trimmer Capacitor 125V Top Surface Mount

1.5 ~ 3pF Trimmer Capacitor 125V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-1000-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1000-1-ND
Trimmers, Variable Capacitors 1674-1000-1-ND
1.5 ~ 3pF Trimmer Capacitor 125V Top Surface Mount

1.5 ~ 3pF Trimmer Capacitor 125V Top Surface Mount

Buy Now Datasheet
Capacitors - Trimmers, Variable Capacitors - 1360637-JZ030 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Trimmers, Variable Capacitors
1360637-JZ030
Capacitors - Trimmers, Variable Capacitors 1360637-JZ030
Win Source Part Number: 1360637-JZ030 Category: Capacitors - Trimmers, Variable Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Knowles Voltronics Series: JZ Package: Tape & Reel Product Status: Active Features: General Purpose Mounting Type: Surface Mount HTSUS: 8532.30.0010 Voltage - Rated: 125 V Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Height - Seated (Max): 0.057" (1.45mm) REACH Status: REACH Unaffected ECCN: EAR99 Q @ Freq: 500 @ 1MHz Adjustment Type: Top Dielectric Material: Ceramic Capacitance Range: 1.5 ~ 3pF

Win Source Part Number: 1360637-JZ030
Category: Capacitors - Trimmers, Variable Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Knowles Voltronics
Series: JZ
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Mounting Type: Surface Mount
HTSUS: 8532.30.0010
Voltage - Rated: 125 V
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max): 0.057" (1.45mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Q @ Freq: 500 @ 1MHz
Adjustment Type: Top
Dielectric Material: Ceramic
Capacitance Range: 1.5 ~ 3pF

Buy Now Datasheet
Singapore, Singapore
SMD 3PF 125V Capacitor
65-JZ030
SMD 3PF 125V Capacitor 65-JZ030
CAP TRIMMER 1.5-3PF 125V SMD Product overview: JZ030 from Knowles Voltronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3PF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3PF, 125V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-JZ030 can be used for catalog matching and distributor lookup.

CAP TRIMMER 1.5-3PF 125V SMD Product overview: JZ030 from Knowles Voltronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3PF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3PF, 125V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-JZ030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - JZ030 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
JZ030
Trimmers, Variable Capacitors JZ030
CAP TRIMMER 1.5-3PF 125V SMD

CAP TRIMMER 1.5-3PF 125V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1674-1000-2-ND 1674-1000-6-ND 1360637-JZ030 65-JZ030 JZ030
Product Name Trimmers, Variable Capacitors Trimmers, Variable Capacitors Capacitors - Trimmers, Variable Capacitors SMD 3PF 125V Capacitor Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Capacitance Type Variable Variable Variable
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details