Knowles Ceramic Capacitors - ES2215N102K502NTM ES2215N102K502NTM

Description
Manufacturer: Knowles Novacap Win Source Part Number: 871109-ES2215N102K50 2NTM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 250VAC Ceramic Capacitor C0G, NP0 2215 (5738 Metric) Package: Reel - TR Package: 2215 (5738 Metric) Mounting: Surface Mount, MLCC Family Name: ES2215N Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8532.24.0020 Other Part Number: 1763-1082-6, 1763-1082-2, 1763-1082-1
Request a Quote Datasheet
Description
Manufacturer: Knowles Novacap Win Source Part Number: 871109-ES2215N102K50 2NTM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 250VAC Ceramic Capacitor C0G, NP0 2215 (5738 Metric) Package: Reel - TR Package: 2215 (5738 Metric) Mounting: Surface Mount, MLCC Family Name: ES2215N Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8532.24.0020 Other Part Number: 1763-1082-6, 1763-1082-2, 1763-1082-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ES2215N102K502NTM - 871109-ES2215N102K502NTM - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ES2215N102K502NTM
871109-ES2215N102K502NTM
Ceramic Capacitors - ES2215N102K502NTM 871109-ES2215N102K502NTM
Manufacturer: Knowles Novacap Win Source Part Number: 871109-ES2215N102K50 2NTM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 250VAC Ceramic Capacitor C0G, NP0 2215 (5738 Metric) Package: Reel - TR Package: 2215 (5738 Metric) Mounting: Surface Mount, MLCC Family Name: ES2215N Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8532.24.0020 Other Part Number: 1763-1082-6, 1763-1082-2, 1763-1082-1

Manufacturer: Knowles Novacap
Win Source Part Number: 871109-ES2215N102K502NTM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 250VAC Ceramic Capacitor C0G, NP0 2215 (5738 Metric)
Package: Reel - TR
Package: 2215 (5738 Metric)
Mounting: Surface Mount, MLCC
Family Name: ES2215N
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8532.24.0020
Other Part Number: 1763-1082-6, 1763-1082-2, 1763-1082-1

Buy Now Datasheet
Ceramic Capacitors - 1763-1082-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1082-1-ND
Ceramic Capacitors 1763-1082-1-ND
1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2215 (5738 Metric)

1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2215 (5738 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1082-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1082-2-ND
Ceramic Capacitors 1763-1082-2-ND
1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2215 (5738 Metric)

1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2215 (5738 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1082-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1082-6-ND
Ceramic Capacitors 1763-1082-6-ND
1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2215 (5738 Metric)

1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2215 (5738 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 250V Capacitor
60-ES2215N102K502NTM
1000PF 250V Capacitor 60-ES2215N102K502NTM
CAP CER 1000PF 250V C0G 2215 Product overview: ES2215N102K502NTM from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ES2215N102K502NTM can be used for catalog matching and distributor lookup.

CAP CER 1000PF 250V C0G 2215 Product overview: ES2215N102K502NTM from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ES2215N102K502NTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - ES2215N102K502NTM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ES2215N102K502NTM
Ceramic Capacitors ES2215N102K502NTM
CAP CER 1000PF 250V C0G 2215

CAP CER 1000PF 250V C0G 2215

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 871109-ES2215N102K502NTM 1763-1082-1-ND 1763-1082-6-ND 60-ES2215N102K502NTM ES2215N102K502NTM
Product Name Ceramic Capacitors - ES2215N102K502NTM Ceramic Capacitors Ceramic Capacitors 1000PF 250V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details