Knowles Capacitors - Trimmers, Variable Capacitors JZ150HV

Description
Win Source Part Number: 1172459-JZ150HV Category: Capacitors>Trimmers, Variable Capacitors Series: JZ_HV Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.057" (1.45mm) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Rated: 350 V Q @ Freq: 1500 @ 1MHz Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 3 ~ 15pF Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.30.0010 Mfr: Knowles Voltronics Other Names: 1674-1011-6,1674-101 1-1,1674-1011-2
Request a Quote Datasheet
Description
Win Source Part Number: 1172459-JZ150HV Category: Capacitors>Trimmers, Variable Capacitors Series: JZ_HV Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.057" (1.45mm) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Rated: 350 V Q @ Freq: 1500 @ 1MHz Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 3 ~ 15pF Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.30.0010 Mfr: Knowles Voltronics Other Names: 1674-1011-6,1674-101 1-1,1674-1011-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Trimmers, Variable Capacitors - 1172459-JZ150HV - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Trimmers, Variable Capacitors
1172459-JZ150HV
Capacitors - Trimmers, Variable Capacitors 1172459-JZ150HV
Win Source Part Number: 1172459-JZ150HV Category: Capacitors>Trimmers, Variable Capacitors Series: JZ_HV Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.057" (1.45mm) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Rated: 350 V Q @ Freq: 1500 @ 1MHz Dielectric Material: Ceramic Adjustment Type: Top Capacitance Range: 3 ~ 15pF Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.30.0010 Mfr: Knowles Voltronics Other Names: 1674-1011-6,1674-101 1-1,1674-1011-2

Win Source Part Number: 1172459-JZ150HV
Category: Capacitors>Trimmers, Variable Capacitors
Series: JZ_HV
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Rated: 350 V
Q @ Freq: 1500 @ 1MHz
Dielectric Material: Ceramic
Adjustment Type: Top
Capacitance Range: 3 ~ 15pF
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.30.0010
Mfr: Knowles Voltronics
Other Names: 1674-1011-6,1674-1011-1,1674-1011-2

Buy Now Datasheet
Singapore, Singapore
SMD 15PF 350V Capacitor
65-JZ150HV
SMD 15PF 350V Capacitor 65-JZ150HV
CAP TRIMMER 3-15PF 350V SMD Product overview: JZ150HV from Knowles Voltronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15PF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15PF, 350V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-JZ150HV can be used for catalog matching and distributor lookup.

CAP TRIMMER 3-15PF 350V SMD Product overview: JZ150HV from Knowles Voltronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15PF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15PF, 350V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-JZ150HV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - 1674-1011-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1011-1-ND
Trimmers, Variable Capacitors 1674-1011-1-ND
3 ~ 15pF Trimmer Capacitor 350V Top Surface Mount

3 ~ 15pF Trimmer Capacitor 350V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-1011-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1011-6-ND
Trimmers, Variable Capacitors 1674-1011-6-ND
3 ~ 15pF Trimmer Capacitor 350V Top Surface Mount

3 ~ 15pF Trimmer Capacitor 350V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-1011-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1011-2-ND
Trimmers, Variable Capacitors 1674-1011-2-ND
3 ~ 15pF Trimmer Capacitor 350V Top Surface Mount

3 ~ 15pF Trimmer Capacitor 350V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - JZ150HV - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
JZ150HV
Trimmers, Variable Capacitors JZ150HV
CAP TRIMMER 3-15PF 350V SMD

CAP TRIMMER 3-15PF 350V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1172459-JZ150HV 65-JZ150HV 1674-1011-1-ND 1674-1011-6-ND JZ150HV
Product Name Capacitors - Trimmers, Variable Capacitors SMD 15PF 350V Capacitor Trimmers, Variable Capacitors Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 3.00E-6 to 1.50E-5 microF 3.00E-6 to 1.50E-5 microF 3.00E-6 to 1.50E-5 microF 3.00E-6 to 1.50E-5 microF
WVDC 350 volts 350 volts
WVAC 350 volts 350 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers