Knowles Trimmers, Variable Capacitors JZ400

Description
8 ~ 40pF Trimmer Capacitor 125V Top Surface Mount
Request a Quote Datasheet
Description
8 ~ 40pF Trimmer Capacitor 125V Top Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 1674-1006-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1006-6-ND
Trimmers, Variable Capacitors 1674-1006-6-ND
8 ~ 40pF Trimmer Capacitor 125V Top Surface Mount

8 ~ 40pF Trimmer Capacitor 125V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-1006-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1006-1-ND
Trimmers, Variable Capacitors 1674-1006-1-ND
8 ~ 40pF Trimmer Capacitor 125V Top Surface Mount

8 ~ 40pF Trimmer Capacitor 125V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-1006-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1006-2-ND
Trimmers, Variable Capacitors 1674-1006-2-ND
8 ~ 40pF Trimmer Capacitor 125V Top Surface Mount

8 ~ 40pF Trimmer Capacitor 125V Top Surface Mount

Buy Now Datasheet
40pF 100V Capacitor - 65-JZ400 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40pF 100V Capacitor
65-JZ400
40pF 100V Capacitor 65-JZ400
Cap Trimmer Ceramic 8/40pF 100V -750±500 ppm/°C 0% to 100% Top Adj 85°C T/R Product overview: JZ400 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40pF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-JZ400 can be used for catalog matching and distributor lookup.

Cap Trimmer Ceramic 8/40pF 100V -750±500 ppm/°C 0% to 100% Top Adj 85°C T/R Product overview: JZ400 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40pF, 100V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-JZ400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors- Trimmers, Variable Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors- Trimmers, Variable Capacitors
Capacitors- Trimmers, Variable Capacitors
Manufacturer: Knowles Voltronics Category: Capacitors- Trimmers, Variable Capacitors Series: JZ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Capacitance Range: 8 ~ 40pF Adjustment Type: Top Voltage - Rated: 125 V Dielectric Material: Ceramic Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)

Manufacturer: Knowles Voltronics
Category: Capacitors- Trimmers, Variable Capacitors
Series: JZ
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Capacitance Range: 8 ~ 40pF
Adjustment Type: Top
Voltage - Rated: 125 V
Dielectric Material: Ceramic
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)

Buy Now Datasheet
Trimmers, Variable Capacitors - JZ400 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
JZ400
Trimmers, Variable Capacitors JZ400
CAP TRIMMER 8-40PF 125V SMD

CAP TRIMMER 8-40PF 125V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1674-1006-6-ND 1674-1006-1-ND 65-JZ400 JZ400
Product Name Trimmers, Variable Capacitors Trimmers, Variable Capacitors 40pF 100V Capacitor Capacitors- Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose
Capacitance Type Variable Variable Variable
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - CK05BX272K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details