Knowles Datasheets for Thin Film Materials

Thin film materials are high purity materials and chemicals such as precursor gases, sputtering targets, or evaporation filaments used to form or modify thin film deposits and substrates.
Thin Film Materials: Learn more

Product Name Notes
Coaxial resonators made with modern, high performance ceramic dielectric materials are very useful as compact frequency standards, filter elements, and distributed inductive or capacitive circuit elements. The high Q obtained...
Mounting Shorts Thin Film and Substrates
Submounts Thin Film and Substrates
Unprocessed substrate available for sale. Benefits: Size reduction - Reduced cost, smaller & lighter systems Thin Film precision - Excellent repeatability and no tuning Improved field confinement Improved temperature stability...
Used to raise the level of circuit or component with minimal effect on performance. A Standoff is much like a Heatsink however it is typically metallized on only the top...
When mounted under a component heat sink will dissipate heat from circuits. Heatsinks are fully metallized on all sides and are used to dissipate and absorb heat. Heatsinks allow for...