Knowles Precision Devices Ceramic Capacitors LS1808N101K302NTM

Description
100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1069-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1069-6-ND
Ceramic Capacitors 1763-1069-6-ND
100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1069-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1069-1-ND
Ceramic Capacitors 1763-1069-1-ND
100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1069-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1069-2-ND
Ceramic Capacitors 1763-1069-2-ND
100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

100pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-1069-6-ND 1763-1069-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details