Knowles Precision Devices Ceramic Capacitors ES2211N561K502NTM

Description
560pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet
Description
560pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ES2211N561K502NTM-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
ES2211N561K502NTM-ND
Ceramic Capacitors ES2211N561K502NTM-ND
560pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

560pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number ES2211N561K502NTM-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details