Knowles Trimmers, Variable Capacitors JZ200

Description
4.5 ~ 20pF Trimmer Capacitor 125V Top Surface Mount
Request a Quote Datasheet
Description
4.5 ~ 20pF Trimmer Capacitor 125V Top Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 1674-1004-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1004-2-ND
Trimmers, Variable Capacitors 1674-1004-2-ND
4.5 ~ 20pF Trimmer Capacitor 125V Top Surface Mount

4.5 ~ 20pF Trimmer Capacitor 125V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-1004-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1004-1-ND
Trimmers, Variable Capacitors 1674-1004-1-ND
4.5 ~ 20pF Trimmer Capacitor 125V Top Surface Mount

4.5 ~ 20pF Trimmer Capacitor 125V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 1674-1004-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1674-1004-6-ND
Trimmers, Variable Capacitors 1674-1004-6-ND
4.5 ~ 20pF Trimmer Capacitor 125V Top Surface Mount

4.5 ~ 20pF Trimmer Capacitor 125V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - JZ200 - 1050149-JZ200 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - JZ200
1050149-JZ200
Trimmers, Variable Capacitors - JZ200 1050149-JZ200
Manufacturer: Knowles Voltronics Win Source Part Number: 1050149-JZ200 Packaging: Reel - TR Features: General Purpose Voltage Rating: 110V Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Adjustment Type: Top Adjustment Capacitance Range: 4.5 to 20pF Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Knowles Voltronics
Win Source Part Number: 1050149-JZ200
Packaging: Reel - TR
Features: General Purpose
Voltage Rating: 110V
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Adjustment Type: Top Adjustment
Capacitance Range: 4.5 to 20pF
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Trimmers, Variable Capacitors - JZ200 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
JZ200
Trimmers, Variable Capacitors JZ200
CAP TRIMMER 4.5-20PF 125V SMD

CAP TRIMMER 4.5-20PF 125V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1674-1004-2-ND 1674-1004-6-ND 1050149-JZ200 JZ200
Product Name Trimmers, Variable Capacitors Trimmers, Variable Capacitors Trimmers, Variable Capacitors - JZ200 Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Capacitance Type Variable Variable Variable
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Polymer - 336XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details