8 ~ 40pF Trimmer Capacitor 125V Top Surface Mount
8 ~ 40pF Trimmer Capacitor 125V Top Surface Mount
8 ~ 40pF Trimmer Capacitor 125V Top Surface Mount
CAP TRIMMER 8-40PF 125V SMD
CAP TRIMMER 8-40PF 125V SMD
| DigiKey | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1674-1021-1-ND | 1674-1021-6-ND | JR400 | JR400 |
| Product Name | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor |
| Applications | General Purpose | General Purpose | ||
| Capacitance Type | Variable | Variable | Variable | Variable |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic |