Knowles Ceramic Capacitors MD0402B104K100YHT-EM

Description
CAP CER 0.1UF 10V X7R 0402
Request a Quote Datasheet
Description
CAP CER 0.1UF 10V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-MD0402B104K100YHT-EMDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 10V X7R 0402

CAP CER 0.1UF 10V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 1763-MD0402B104K100YHT-EMCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 10V X7R 0402

CAP CER 0.1UF 10V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 1763-MD0402B104K100YHT-EMTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 10V X7R 0402

CAP CER 0.1UF 10V X7R 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-MD0402B104K100YHT-EMDKR-ND 1763-MD0402B104K100YHT-EMCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers