Knowles Q and U Range High Q High-Q - Q-and-U-range

Description
The “Q” and “U” ranges offer a very stable High Q material system that provides excellent, low loss performance in high frequency systems. Optimized for the lowest possible ESR, this range of high frequency capacitors is suitable for many applications where economical, high performance is required. Available in 0402 to 3640 case sizes with various termination options including ribbon leads, non-magnetic (SM & ribbon leads) and tin/lead plated where special finishes are required. Certain selected parts of the range have been characterized independently by Modelithics™ and are included in the model library of most design software suites. S parameters for these ranges are on the support section of our website. Operating Temperature -55°C to +125°C / 175°C (H17) Temperature Coefficient (Typical) 0 ± 30 ppm/°C (C0G/NP0) Insulation resistance >100GΩ at +25°C; >10GΩ +125°C U range: 100GΩ or 1000s (whichever is the least) Q Factor >2000 @ 1MHz
Request a Quote Datasheet
Description
The “Q” and “U” ranges offer a very stable High Q material system that provides excellent, low loss performance in high frequency systems. Optimized for the lowest possible ESR, this range of high frequency capacitors is suitable for many applications where economical, high performance is required. Available in 0402 to 3640 case sizes with various termination options including ribbon leads, non-magnetic (SM & ribbon leads) and tin/lead plated where special finishes are required. Certain selected parts of the range have been characterized independently by Modelithics™ and are included in the model library of most design software suites. S parameters for these ranges are on the support section of our website. Operating Temperature -55°C to +125°C / 175°C (H17) Temperature Coefficient (Typical) 0 ± 30 ppm/°C (C0G/NP0) Insulation resistance >100GΩ at +25°C; >10GΩ +125°C U range: 100GΩ or 1000s (whichever is the least) Q Factor >2000 @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Q and U Range High Q -  - Knowles
Cazenovia, NY, United States
Q and U Range High Q
Q and U Range High Q
The “Q” and “U” ranges offer a very stable High Q material system that provides excellent, low loss performance in high frequency systems. Optimized for the lowest possible ESR, this range of high frequency capacitors is suitable for many applications where economical, high performance is required. Available in 0402 to 3640 case sizes with various termination options including ribbon leads, non-magnetic (SM & ribbon leads) and tin/lead plated where special finishes are required. Certain selected parts of the range have been characterized independently by Modelithics™ and are included in the model library of most design software suites. S parameters for these ranges are on the support section of our website. Operating Temperature -55°C to +125°C / 175°C (H17) Temperature Coefficient (Typical) 0 ± 30 ppm/°C (C0G/NP0) Insulation resistance >100GΩ at +25°C; >10GΩ +125°C U range: 100GΩ or 1000s (whichever is the least) Q Factor >2000 @ 1MHz

The “Q” and “U” ranges offer a very stable High Q material system that provides excellent, low loss performance in high frequency systems. Optimized for the lowest possible ESR, this range of high frequency capacitors is suitable for many applications where economical, high performance is required.
Available in 0402 to 3640 case sizes with various termination options including ribbon leads, non-magnetic (SM & ribbon leads) and tin/lead plated where special finishes are required.
Certain selected parts of the range have been characterized independently by Modelithics™ and are included in the model library of most design software suites. S parameters for these ranges are on the support section of our website.
Operating Temperature
-55°C to +125°C / 175°C (H17)
Temperature Coefficient (Typical)
0 ± 30 ppm/°C (C0G/NP0)
Insulation resistance
>100GΩ at +25°C; >10GΩ +125°C
U range: 100GΩ or 1000s (whichever is the least)
Q Factor
>2000 @ 1MHz

Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category Capacitors
Product Name Q and U Range High Q
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details