33pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
33pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
33pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Win Source Part Number: 967829-ES2211N330K50
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: Safety
Standard Package: 750
Capacitance: 33 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Temperature Coefficient: C0G, NP0
Ratings: X1, Y2
Thickness (Max): 0.110" (2.79mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 2211 (5728 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.220" L x 0.110" W (5.58mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.24.0020
Mfr: Knowles Novacap
Other Names: 1763-1078-2,1763-107
Base Product Number: ES2211N
| DigiKey | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1763-1078-1-ND | 1763-1078-6-ND | 967829-ES2211N330K502NTM |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 250 volts | 250 volts |