A range of ultra-low loss High Q ceramic capacitors with C0G/NP0 characteristics suitable for high power applications where minimal power loss and very low self heating is demanded.
Capacitance values
1pF to 27nF (High Q)
Chip sizes
2225 and 4040
Operating temperature
-55ºC to +125ºC
High Q low ESR dielectrics
(other options available)
Insulation Resistance (IR)
100GΩ min @ 100 Vdc or 1000s (whichever is less)
DWV up to 8400Vdc
| Knowles | |
|---|---|
| Product Category | Capacitors |
| Product Name | High Power RF High Q |
| Configuration / Form Factor | Leaded Capacitor |