Safety Capacitors Product overview: LS1808N102K302NX080T
Manufacturer: Knowles Novacap
Win Source Part Number: 780091-LS1808N102K30
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1808 (4520 Metric)
Applications: Safety
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Ratings: X2, Y3
Family Name: LS
Categories: Capacitors
Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm)
Voltage Rating DC: 3000V (3kV)
Thickness (Maximum): 0.065" (1.65mm)
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
1000pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
CAP CER 1000PF 250V C0G 1808
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-LS1808N102K302NX080TM | 780091-LS1808N102K302NX080TM | 1763-1083-1-ND | 1763-1083-6-ND | LS1808N102K302NX080TM |
| Product Name | Capacitor | Ceramic Capacitors - LS1808N102K302NX080TM | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVAC | 3000 to ? volts | 250 volts | 250 volts | 250 volts |